Qorvo RF Amplifiers - RF2103P RF2103P

Description
Manufacturer: RF Micro Devices Win Source Part Number: 046166-RF2103P Packaging: Reel - TR Frequency: 450MHz to 1GHz Gain: 31dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 7.5 V Operating Supply Current: 45mA to 80mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 046166-RF2103P Packaging: Reel - TR Frequency: 450MHz to 1GHz Gain: 31dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 7.5 V Operating Supply Current: 45mA to 80mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2103P
046166-RF2103P
RF Amplifiers - RF2103P 046166-RF2103P
Manufacturer: RF Micro Devices Win Source Part Number: 046166-RF2103P Packaging: Reel - TR Frequency: 450MHz to 1GHz Gain: 31dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 7.5 V Operating Supply Current: 45mA to 80mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: RF Micro Devices
Win Source Part Number: 046166-RF2103P
Packaging: Reel - TR
Frequency: 450MHz to 1GHz
Gain: 31dB
RF Type: UHF
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 7.5 V
Operating Supply Current: 45mA to 80mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 046166-RF2103P
Product Name RF Amplifiers - RF2103P
Applications RF Microwave
Frequency Range 450 to 1000 MHz
Minimum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9908TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 850 to 960 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details