Qorvo 6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC CMD264P3

Description
Qorvo's CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.7 dB. The CMD264P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.7 dB. The CMD264P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC - CMD264P3 - Qorvo
Greensboro, NC, United States
6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC
CMD264P3
6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC CMD264P3
Qorvo's CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.7 dB. The CMD264P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Qorvo's CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.7 dB. The CMD264P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Supplier's Site Datasheet
RF Amplifiers - 2312-CMD264P3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD264P3CT-ND
RF Amplifiers 2312-CMD264P3CT-ND
6 - 18 GHZ LOW NOISE AMPLIFIER

6 - 18 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD264P3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD264P3DKR-ND
RF Amplifiers 2312-CMD264P3DKR-ND
6 - 18 GHZ LOW NOISE AMPLIFIER

6 - 18 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD264P3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD264P3TR-ND
RF Amplifiers 2312-CMD264P3TR-ND
6 - 18 GHZ LOW NOISE AMPLIFIER

6 - 18 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number CMD264P3 2312-CMD264P3CT-ND
Product Name 6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Radar Systems; SATCOM General Purpose
RoHS Compliant RoHS
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 26 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0812TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
RF Amplifiers - 2312-CMD328-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 2312-CMD328K3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 2312-CMD241P4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 22000 MHz
View Details