Qorvo RF Amplifiers QPA3250

Description
HYBRID, 34V, POWER DOUBLER, 1.2G
Request a Quote Datasheet
Description
HYBRID, 34V, POWER DOUBLER, 1.2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA3250-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA3250-ND
RF Amplifiers 2312-QPA3250-ND
HYBRID, 34V, POWER DOUBLER, 1.2G

HYBRID, 34V, POWER DOUBLER, 1.2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA3250-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA4425SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
Connectorized SMA-N, High Power Amplifier, 3250 MHz to 3850 MHz, 50Ω - ZHL-100W-382+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 3250 to 3850 MHz
View Details