Qorvo 400 - 3600 MHz, 0.5 Watt Linear Amplifier AH125-89G

Description
Qorvo's AH125-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range with +45 dBm OIP3 and +28 dBm of compressed 1dB power while drawing 150 mA current. The AH125-89G is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The AH125-89G is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. Internal biasing allows the AH125-89G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations or repeaters.
Request a Quote Datasheet
Description
Qorvo's AH125-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range with +45 dBm OIP3 and +28 dBm of compressed 1dB power while drawing 150 mA current. The AH125-89G is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The AH125-89G is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. Internal biasing allows the AH125-89G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations or repeaters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 - 3600 MHz, 0.5 Watt Linear Amplifier - AH125-89G - Qorvo
Greensboro, NC, United States
400 - 3600 MHz, 0.5 Watt Linear Amplifier
AH125-89G
400 - 3600 MHz, 0.5 Watt Linear Amplifier AH125-89G
Qorvo's AH125-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range with +45 dBm OIP3 and +28 dBm of compressed 1dB power while drawing 150 mA current. The AH125-89G is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The AH125-89G is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. Internal biasing allows the AH125-89G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations or repeaters.

Qorvo's AH125-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range with +45 dBm OIP3 and +28 dBm of compressed 1dB power while drawing 150 mA current. The AH125-89G is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested.

The AH125-89G is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. Internal biasing allows the AH125-89G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations or repeaters.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number AH125-89G
Product Name 400 - 3600 MHz, 0.5 Watt Linear Amplifier
RoHS Compliant RoHS
Frequency Range 400 to 3600 MHz
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable Gain Block - AG602-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
RF & MW Power Amplifier - 1055866 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 17000 to 24000 MHz
Maximum Gain 18 dB
View Details
mmW Power Amplifier - 1074487 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 37000 to 40000 MHz
Maximum Gain 24 dB
View Details
DC - 6000 MHz Cascadable Gain Block - ECG002B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details