Skyworks Solutions, Inc. 1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65373-11

Description
Please note: SKY65373-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11 The SKY65373-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65373-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote Datasheet
Description
Please note: SKY65373-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11 The SKY65373-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65373-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65373-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier
SKY65373-11
1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65373-11
Please note: SKY65373-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11 The SKY65373-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65373-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Please note: SKY65373-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11

The SKY65373-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components.
The SKY65373-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236194-SKY65373-11
RF/IF and RFID - RF Amplifiers 1236194-SKY65373-11
Win Source Part Number: 1236194-SKY65373-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Test Frequency: 1.7475GHz Frequency: 1.71GHz ~ 1.785GHz Gain: 45dB Noise Figure: 0.8dB Current - Supply: 400mA P1dB: 12dBm RF Type: GSM, LTE, WCDMA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (8x8) ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1236194-SKY65373-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Test Frequency: 1.7475GHz
Frequency: 1.71GHz ~ 1.785GHz
Gain: 45dB
Noise Figure: 0.8dB
Current - Supply: 400mA
P1dB: 12dBm
RF Type: GSM, LTE, WCDMA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SMD Module
Supplier Device Package: 16-MCM (8x8)
ECCN: OBSOLETE
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number SKY65373-11 1236194-SKY65373-11
Product Name 1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier RF/IF and RFID - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 1710 to 1785 MHz 1710 to 1785 MHz
Minimum Gain 42 dB 45 dB
Maximum Gain 42 dB 45 dB
Output Intercept Point (IP3) 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

3.40 GHz to 3.80 GHz Small-Cell Power Amplifier Module - AWB7230 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 31 dB
Maximum Gain 31 dB
View Details
2500 to 2570 MHz High Linearity, Active Bias Low Noise Variable Gain Amplifier - SKY65376-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2500 to 2570 MHz
Minimum Gain 40 dB
View Details
1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65375-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1920 to 1980 MHz
Minimum Gain 43 dB
View Details
2 suppliers
Sky5® Front End Module for LTE and NR - SKY58281-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details