Qorvo RF Amplifiers QPL8832SR

Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet
Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL8832SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL8832SRTR-ND
RF Amplifiers 2312-QPL8832SRTR-ND
5-1218MHZ HIGH LINEARITY RF AMP,

5-1218MHZ HIGH LINEARITY RF AMP,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL8832SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
Minimum Gain 18.8 dB
Maximum Gain 18.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - 1068132 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 72000 to 80000 MHz
Maximum Gain 23 dB
View Details
0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details