Qorvo RF Amplifiers - RF3220TR7 RF3220TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062500-RF3220TR7 Packaging: Reel - TR Test Frequency: 1.85GHz Frequency: 500MHz to 2GHz Gain: 12dB to 15.5dB Noise Figure: 2.9dB to 3.3dB P1dB: 23dBm (199.5mW) to 25.5dBm (354.8mW) RF Type: Cellular, PCS, CDMA, W-CDMA, GSM, EDGE Categories: RF/IF and RFID Status: Active Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 110mA to 170mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062500-RF3220TR7 Packaging: Reel - TR Test Frequency: 1.85GHz Frequency: 500MHz to 2GHz Gain: 12dB to 15.5dB Noise Figure: 2.9dB to 3.3dB P1dB: 23dBm (199.5mW) to 25.5dBm (354.8mW) RF Type: Cellular, PCS, CDMA, W-CDMA, GSM, EDGE Categories: RF/IF and RFID Status: Active Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 110mA to 170mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3220TR7
062500-RF3220TR7
RF Amplifiers - RF3220TR7 062500-RF3220TR7
Manufacturer: RF Micro Devices Win Source Part Number: 062500-RF3220TR7 Packaging: Reel - TR Test Frequency: 1.85GHz Frequency: 500MHz to 2GHz Gain: 12dB to 15.5dB Noise Figure: 2.9dB to 3.3dB P1dB: 23dBm (199.5mW) to 25.5dBm (354.8mW) RF Type: Cellular, PCS, CDMA, W-CDMA, GSM, EDGE Categories: RF/IF and RFID Status: Active Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 110mA to 170mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 062500-RF3220TR7
Packaging: Reel - TR
Test Frequency: 1.85GHz
Frequency: 500MHz to 2GHz
Gain: 12dB to 15.5dB
Noise Figure: 2.9dB to 3.3dB
P1dB: 23dBm (199.5mW) to 25.5dBm (354.8mW)
RF Type: Cellular, PCS, CDMA, W-CDMA, GSM, EDGE
Categories: RF/IF and RFID
Status: Active
Case / Package: 12-QFN (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 110mA to 170mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062500-RF3220TR7
Product Name RF Amplifiers - RF3220TR7
Applications RF Microwave
Frequency Range 500 to 2000 MHz
Minimum Gain 12 to 15.5 dB
Maximum Gain 12 to 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG002F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
450 MHz Transmit/Receive Front-End Module - SKY65377-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3.8 volts
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details