Qorvo RF Amplifiers QPA1019TR7

Description
4.5-7.0 GHZ, 10 W GAN PA
Request a Quote Datasheet
Description
4.5-7.0 GHZ, 10 W GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA1019TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
4.5-7.0 GHZ, 10 W GAN PA

4.5-7.0 GHZ, 10 W GAN PA

Buy Now Datasheet
RF Amplifiers - 2312-QPA1019TR7CT-ND - DigiKey
Thief River Falls, MN, United States
4.5-7.0 GHZ, 10 W GAN PA

4.5-7.0 GHZ, 10 W GAN PA

Buy Now Datasheet
RF Amplifiers - 2312-QPA1019TR7TR-ND - DigiKey
Thief River Falls, MN, United States
4.5-7.0 GHZ, 10 W GAN PA

4.5-7.0 GHZ, 10 W GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA1019TR7DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4500 to 7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8957TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
3 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details