The ZHL-10M1G01W1+ is a coaxial medium power amplifier designed for broadband operation from 10 to 1000 MHz with a 50 Ω impedance. It features SMA female connectors for both input and output, a typical small signal gain of 34 dB, a P1dB output power of +31 dBm, and an OIP3 of +45 dBm. The device operates from a +24 V DC supply and draws up to 1.1 A with an external fan at +29 dBm output. It is housed in a rugged aluminum case with an integrated heatsink, measuring 120.65 × 50.80 × 53.85 mm, and rated for ambient temperatures from -20 °C to +60 °C. Noise figure is 6.3 dB, with input and output return losses exceeding 9 dB across the band.
Mini-Circuits’ ZHL-10M1G01W1(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 34 dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
GAIN BLOCK, 10 - 1000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-10M1G01W1+ | 3157-ZHL-10M1G01W1+-ND |
| Product Name | Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | |
| Frequency Range | 10 to 1000 MHz | 10 to 1000 MHz |
| Minimum Gain | 31 dB | 39 dB |
| Maximum Gain | 39 dB | 39 dB |