Qorvo RF Amplifiers QPA1008SR

Description
2.7-3.8 GHZ VARIABLE GAIN DRIVER
Request a Quote Datasheet
Description
2.7-3.8 GHZ VARIABLE GAIN DRIVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA1008SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA1008SRTR-ND
RF Amplifiers 2312-QPA1008SRTR-ND
2.7-3.8 GHZ VARIABLE GAIN DRIVER

2.7-3.8 GHZ VARIABLE GAIN DRIVER

Buy Now Datasheet
RF Amplifiers - 2312-QPA1008SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA1008SRCT-ND
RF Amplifiers 2312-QPA1008SRCT-ND
2.7-3.8 GHZ VARIABLE GAIN DRIVER

2.7-3.8 GHZ VARIABLE GAIN DRIVER

Buy Now Datasheet
RF Amplifiers - 2312-QPA1008SRDKR-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.8 GHZ VARIABLE GAIN DRIVER

2.7-3.8 GHZ VARIABLE GAIN DRIVER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA1008SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3800 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 1575 MHz
Minimum Gain ? to 20 dB
Maximum Gain 20 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
AMM-7203UC, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203UC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-NBB-402-T1DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 8000 MHz
View Details
2 suppliers