Qorvo RF Amplifiers QPL7433SR

Description
3.3GHZ 17.5DB GAIN BLOCK
Request a Quote Datasheet
Description
3.3GHZ 17.5DB GAIN BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL7433SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL7433SRTR-ND
RF Amplifiers 2312-QPL7433SRTR-ND
3.3GHZ 17.5DB GAIN BLOCK

3.3GHZ 17.5DB GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL7433SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2110 - 2170 MHz High Linearity 2 W Power Amplifier - SKY65120-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2110 to 2170 MHz
Minimum Gain 24.6 dB
View Details
4 suppliers
DC - 4500 MHz Cascadable SiGe HBT Amplifier - QPA5389A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details