IC RF AMP LMDS 0HZ-8GHZ 9-MPGA
IC RF AMP LMDS 0HZ-8GHZ 9-MPGA
IC RF AMP LMDS 0HZ-8GHZ 9-MPGA
Manufacturer: RFMD
Win Source Part Number: 790527-NBB-402-T1
Packaging: Reel package
Package: 9-LSCPGA
Test Frequency: 2GHz
Frequency: 0Hz ~ 8GHz
Operating Supply Voltage: 3.6 V ~ 4.2 V
Gain: 15.8dB
Noise Figure: 4.3dB @ 3GHz
P1dB: 15.8dBm (38mW)
RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Family Name: NBB-402
Categories: RF/IF and RFID
Operating Supply Current: 35mA ~ 55mA
Manufacturer Package: 9-MPGA (3x3)
Alternative Parts (Cross-Reference): SKY65016-70LF; SKY65016-70; SKY65013-92; SKY65013-92LF;
Introduction Date: February 10, 2003
ECCN: 5A991.g
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 2312-NBB-402-T1DKR-ND | 790527-NBB-402-T1 |
| Product Name | RF Amplifiers | RF Amplifiers - NBB-402-T1 |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP | RF Microwave |
| Frequency Range | 0.0 to 8000 MHz | 0.0 to 8000 MHz |
| Minimum Gain | 15.8 dB | 15.8 dB |
| Maximum Gain | 15.8 dB | 15.8 dB |