Broadcom Inc. Led, 1W, C-Wht, 80Lm; Product Range Broadcom ASMT-MW09-NLLW0

Description
LED, 1W, C-WHT, 80LM; Product Range:-; LED Colour:Cool White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes
Description
LED, 1W, C-WHT, 80LM; Product Range:-; LED Colour:Cool White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, C-Wht, 80Lm; Product Range Broadcom - 36AJ8260 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, C-Wht, 80Lm; Product Range Broadcom
36AJ8260
Led, 1W, C-Wht, 80Lm; Product Range Broadcom 36AJ8260
LED, 1W, C-WHT, 80LM; Product Range:-; LED Colour:Cool White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

LED, 1W, C-WHT, 80LM; Product Range:-; LED Colour:Cool White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8260
Product Name Led, 1W, C-Wht, 80Lm; Product Range Broadcom
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Color Lighting - 516-2468-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details