ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LXIL0603USBCTR

Description
Blue LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2334-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2334-6-ND
LED Indication - Discrete 67-2334-6-ND
Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2334-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2334-1-ND
LED Indication - Discrete 67-2334-1-ND
Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2334-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2334-2-ND
LED Indication - Discrete 67-2334-2-ND
Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant Lumex - 98AC8481 - Newark, An Avnet Company
Chicago, IL, United States
1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant Lumex
98AC8481
1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant Lumex 98AC8481
1.64X0.84X1.15MM TOP VIEW SMT LED INGAN 470NM BLUE WATER CLEAR LENS ROHS COMPLIANT: YES

1.64X0.84X1.15MM TOP VIEW SMT LED INGAN 470NM BLUE WATER CLEAR LENS ROHS COMPLIANT: YES

Supplier's Site
1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant: Yes - 454-SML-LXIL0603USBCTR - Utmel Electronic Limited
Hong Kong, China
1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant: Yes
454-SML-LXIL0603USBCTR
1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant: Yes 454-SML-LXIL0603USBCTR
1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant: Yes

1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2334-6-ND 98AC8481 454-SML-LXIL0603USBCTR
Product Name LED Indication - Discrete 1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant Lumex 1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant: Yes
LED Package: 0603 (1608 Metric) 1.64mm Lx0.84mm W
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 75 degrees 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-SLR343BBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
LED Indication - Discrete - 67-2126-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 430 to 636 nm (4300 to 6360 Å)
View Details
2 suppliers