ITW Electronic Component Solutions - Lumex Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex SML-LX1610SIC/A

Description
LED, HIGH BRIGHTNESS, RED, 1W, 22LM; Product Range:ASTRA Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:110°; Luminous Flux @ Test:22lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED, 1W, 22LM; Product Range:ASTRA Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:110°; Luminous Flux @ Test:22lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex - 22M4350 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex
22M4350
Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex 22M4350
LED, HIGH BRIGHTNESS, RED, 1W, 22LM; Product Range:ASTRA Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:110°; Luminous Flux @ Test:22lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED, 1W, 22LM; Product Range:ASTRA Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:110°; Luminous Flux @ Test:22lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 22M4350
Product Name Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Reverse mount available chip LED - SML-811DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details