OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW JDSTS2.EM

Description
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 34 lm @ 5000 K Luminous efficacy: typ. 184 lm/W @ 5000 K Viewing angle at 50 % IV: 120°
Description
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 34 lm @ 5000 K Luminous efficacy: typ. 184 lm/W @ 5000 K Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW JDSTS2.EM - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW JDSTS2.EM
DURIS® low and mid power LEDs GW JDSTS2.EM
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 34 lm @ 5000 K Luminous efficacy: typ. 184 lm/W @ 5000 K Viewing angle at 50 % IV: 120°

Color bin at Cold (25°C)

Product Features

  • Color: 2700 K - 6500 K (white)
  • Color Rendering Index: min. 80 ( typ. 85 )
  • Luminous Flux: typ. 34 lm @ 5000 K
  • Luminous efficacy: typ. 184 lm/W @ 5000 K
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW JDSTS2.EM
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details