Broadcom Inc. LED Indication - Discrete HLMP-EG55-JK0DU

Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EG55-JK0DU-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EG55-JK0DU-ND
LED Indication - Discrete HLMP-EG55-JK0DU-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG55-JK0DU
Standard LEDs - Through Hole HLMP-EG55-JK0DU
Standard LEDs - Through Hole Red, 626nm 55 Deg, 400mcd (max)

Standard LEDs - Through Hole Red, 626nm 55 Deg, 400mcd (max)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG55-JK0DU-ND HLMP-EG55-JK0DU
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3F2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 4000 K
View Details
3 suppliers