Broadcom Inc. T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C225-O0000

Description
The HLMP-C225 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.
Request a Quote Datasheet
Description
The HLMP-C225 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) AlInGaP Lamp - HLMP-C225-O0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) AlInGaP Lamp
HLMP-C225-O0000
T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C225-O0000
The HLMP-C225 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.

The HLMP-C225 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.

Supplier's Site
LED Indication - Discrete - 516-3975-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3975-ND
LED Indication - Discrete 516-3975-ND
Amber 590nm LED Indication - Discrete 1.9V Radial

Amber 590nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C225-O0000
Standard LEDs - Through Hole HLMP-C225-O0000
Standard LEDs - Through Hole Amber

Standard LEDs - Through Hole Amber

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C225-O0000 516-3975-ND HLMP-C225-O0000
Product Name T-1 3/4 (5 mm) AlInGaP Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Orange Amber
Peak Wavelength 594 nm (5940 Å) 594 nm (5940 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details