Broadcom Inc. LED Indication - Discrete HLMP-BD06-P00DD

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3943-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3943-3-ND
LED Indication - Discrete 516-3943-3-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
984167-HLMP-BD06-P00DD
Optoelectronics - LED Indication - Discrete 984167-HLMP-BD06-P00DD
Win Source Part Number: 984167-HLMP-BD06-P00 DD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 70°, 35° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 880mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Height (Max): 8.91mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Oval with Domed Top Lens Size: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMP-BD06-P00DD-ND,5 16-3943-1,516-3943-3 Base Product Number: HLMP-BD06

Win Source Part Number: 984167-HLMP-BD06-P00DD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 70°, 35°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 880mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 639nm
Height (Max): 8.91mm
Mounting Type: Through Hole
Package / Case: Radial
Lens Style: Oval with Domed Top
Lens Size: 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HLMP-BD06-P00DD-ND,516-3943-1,516-3943-3
Base Product Number: HLMP-BD06

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-BD06-P00DD
Standard LEDs - Through Hole HLMP-BD06-P00DD
Standard LEDs - Through Hole Red 30X70deg

Standard LEDs - Through Hole Red 30X70deg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3943-3-ND 984167-HLMP-BD06-P00DD HLMP-BD06-P00DD
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 639 nm (6390 Å) 630 nm (6300 Å)
Viewing Angle 35 to 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
OSLON® Square LED - GW CSSRM1.EC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 5000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details