ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXL505SRC-TR

Description
Win Source Part Number: 1241817-SML-LXL505SR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 5.40mm Package / Case: 4-SMD, Flat Leads Supplier Device Package: Surface Mounted Dome LED Dimension: 6.60mm L x 6.60mm W Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1623-1,67-1623-2, SMLLXL505SRCTR,67-16 23-6R,67-1623-6,67-1 623-2R,67-1623-1R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241817-SML-LXL505SR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 5.40mm Package / Case: 4-SMD, Flat Leads Supplier Device Package: Surface Mounted Dome LED Dimension: 6.60mm L x 6.60mm W Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1623-1,67-1623-2, SMLLXL505SRCTR,67-16 23-6R,67-1623-6,67-1 623-2R,67-1623-1R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241817-SML-LXL505SRC-TR
Optoelectronics - LED Indication - Discrete 1241817-SML-LXL505SRC-TR
Win Source Part Number: 1241817-SML-LXL505SR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 5.40mm Package / Case: 4-SMD, Flat Leads Supplier Device Package: Surface Mounted Dome LED Dimension: 6.60mm L x 6.60mm W Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1623-1,67-1623-2, SMLLXL505SRCTR,67-16 23-6R,67-1623-6,67-1 623-2R,67-1623-1R Product Status: Obsolete

Win Source Part Number: 1241817-SML-LXL505SRC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 400mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 5.40mm
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: Surface Mounted Dome LED
Dimension: 6.60mm L x 6.60mm W
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1623-1,67-1623-2,SMLLXL505SRCTR,67-1623-6R,67-1623-6,67-1623-2R,67-1623-1R
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241817-SML-LXL505SRC-TR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
UV Emitters - MTSM405UV-D5120 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 120 degrees
View Details
EXCELED™ series chip LED - SML-D12U8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers