IDEA, Inc. G60B Series G60B/Y5

Description
Lamp located 3.2 mm above the PCB, pinout reverse optional
Description
Lamp located 3.2 mm above the PCB, pinout reverse optional

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G60B Series
G60B/Y5
G60B Series G60B/Y5
Lamp located 3.2 mm above the PCB, pinout reverse optional

Lamp located 3.2 mm above the PCB, pinout reverse optional

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G60B/Y5
Product Name G60B Series
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1045623-APA2107LVBC/D - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details
3 suppliers