ITW Electronic Component Solutions - Lumex Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex SSF-LXH100LGD

Description
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:6mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex - 09J9193 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex
09J9193
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex 09J9193
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:6mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 09J9193
Product Name Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Visible Emitter - MTE6066N1-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details