SunLED Company, LLC LED Indication - Discrete XZCB25X92S-4

Description
Blue 450nm LED Indication - Discrete 3.3V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 450nm LED Indication - Discrete 3.3V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1089-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1089-2-ND
LED Indication - Discrete 1497-1089-2-ND
Blue 450nm LED Indication - Discrete 3.3V 4-SMD, J-Lead

Blue 450nm LED Indication - Discrete 3.3V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1089-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 1497-1026-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details