ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LXR851SYSUGCTR

Description
LED GREEN/YELLOW CLEAR SMD R/A
Request a Quote Datasheet
Description
LED GREEN/YELLOW CLEAR SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-SML-LXR851SYSUGCTRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LXR851SYSUGCTRDKR-ND
LED Indication - Discrete 67-SML-LXR851SYSUGCTRDKR-ND
LED GREEN/YELLOW CLEAR SMD R/A

LED GREEN/YELLOW CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 67-SML-LXR851SYSUGCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LXR851SYSUGCTR-ND
LED Indication - Discrete 67-SML-LXR851SYSUGCTR-ND
Green, Yellow 574nm, 590nm LED Indication - Discrete 2-SMD, No Lead

Green, Yellow 574nm, 590nm LED Indication - Discrete 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-SML-LXR851SYSUGCTRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LXR851SYSUGCTRCT-ND
LED Indication - Discrete 67-SML-LXR851SYSUGCTRCT-ND
LED GREEN/YELLOW CLEAR SMD R/A

LED GREEN/YELLOW CLEAR SMD R/A

Buy Now Datasheet
Led, 1Mm, Yellow / Green, Smd; Led Color Lumex - 77M0828 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1Mm, Yellow / Green, Smd; Led Color Lumex
77M0828
Led, 1Mm, Yellow / Green, Smd; Led Color Lumex 77M0828
LED, 1MM, YELLOW / GREEN, SMD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:1mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 50mcd, G 20mcd; Product Range:-RoHS Compliant: Yes

LED, 1MM, YELLOW / GREEN, SMD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:1mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 50mcd, G 20mcd; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-SML-LXR851SYSUGCTRDKR-ND 77M0828
Product Name LED Indication - Discrete Led, 1Mm, Yellow / Green, Smd; Led Color Lumex
LED Package: 2-SMD, No Lead 1mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE2062N-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details