Stellar Technology Precision Digital Readout PD6000 ProVu

Description
Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Universal 85-265 VAC or 12/24 VDC input power; Programmable displays and function keys; 32-point, square root, or exponential linearization; RS-232, RS-422/485 serial communications options; 2 or 4 relays + isolated 4-20 mA output options.
Description
Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Universal 85-265 VAC or 12/24 VDC input power; Programmable displays and function keys; 32-point, square root, or exponential linearization; RS-232, RS-422/485 serial communications options; 2 or 4 relays + isolated 4-20 mA output options.

Suppliers

Company
Product
Description
Supplier Links
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Amherst, NY, United States
Precision Digital Readout
PD6000 ProVu
Precision Digital Readout PD6000 ProVu
Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Universal 85-265 VAC or 12/24 VDC input power; Programmable displays and function keys; 32-point, square root, or exponential linearization; RS-232, RS-422/485 serial communications options; 2 or 4 relays + isolated 4-20 mA output options.

Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Universal 85-265 VAC or 12/24 VDC input power; Programmable displays and function keys; 32-point, square root, or exponential linearization; RS-232, RS-422/485 serial communications options; 2 or 4 relays + isolated 4-20 mA output options.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Digital LED Displays
Product Number PD6000 ProVu
Product Name Precision Digital Readout
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details