Holykell Technology Company Limited Multifunction Data Digital Display Instrument H8100

Description
HOLYKELL's "paperless" data logger is developed based on RJ45, printer or USB interface. It can not only provide on-site measurement data, but also recall historical data. Support standard voltage, current, resistance temperature measurement or millivolt signal output.
Datasheet
Description
HOLYKELL's "paperless" data logger is developed based on RJ45, printer or USB interface. It can not only provide on-site measurement data, but also recall historical data. Support standard voltage, current, resistance temperature measurement or millivolt signal output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Changsha, Hunan, China
Multifunction Data Digital Display Instrument
H8100
Multifunction Data Digital Display Instrument H8100
HOLYKELL's "paperless" data logger is developed based on RJ45, printer or USB interface. It can not only provide on-site measurement data, but also recall historical data. Support standard voltage, current, resistance temperature measurement or millivolt signal output.

HOLYKELL's "paperless" data logger is developed based on RJ45, printer or USB interface. It can not only provide on-site measurement data, but also recall historical data. Support standard voltage, current, resistance temperature measurement or millivolt signal output.

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Digital LED Displays
Product Number H8100
Product Name Multifunction Data Digital Display Instrument
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Display Instrument With Single Loop - H5100 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Character Type Alphanumeric
View Details