The HCPL-M453 is a single-channel, high-speed, diode-transistor optocoupler in a five-lead small outline (SO-5) surface-mount package, designed for high-speed logic ground isolation and line receiver applications. It provides 3750 Vrms isolation per UL 1577 and a common mode transient immunity of 15,000 V/µs minimum at V_CM = 1500 V. The device supports 1 Mb/s data rates with TTL-compatible open-collector output and operates from -55°C to +100°C. It meets UL 1577 and CSA safety approvals. The SO-5 package (JEDEC MO-155) occupies approximately one-fourth the footprint of a standard DIP.
1-Ch Optocoupler, 3.75kV Isolation, 1MBps, SO, DC Input Product overview: HCPL-M453-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-M453-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-M453-000E |
| Product Name | 3.75kV Bipolar Transistor |
| IC(max) | 8 milliamps |