NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A. The BC817K-40 variant has a DC current gain range of 250 to 600, a collector-emitter saturation voltage of up to 700 mV at 500 mA collector current, and is AEC-Q101 qualified. Power dissipation is up to 775 mW when mounted on a 4-layer PCB with a 1 cm² collector pad. Operating junction temperature ranges from -55 °C to 150 °C.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC817K-16
SOT23
TO-236AB
BC807K-16
BC817K-25
BC807K-25
BC817K-40
BC807K-40
Features and benefits
Applications
BC817K-40/SOT23/TO-2
TRANS NPN 45V 0.5A TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
TRANS NPN 45V 0.5A TO-236AB
Win Source Part Number: 1377219-BC817K-40VL
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BC817
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.35W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:350mW; DC Collector Current:500mA; DC Current Gain hFE:250hFE; Transistor RoHS Compliant: Yes
BC817K-40/SOT23/TO-2
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
TRANS NPN 45V 0.5A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC817K-40VL | 276-BC817K-40VL | 1727-BC817K-40VLDKR-ND | 1377219-BC817K-40VL | 99AC8907 | BC817K-40VL | BC817K-40VL | BC817K-40VL |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Trans, Npn, 45V, 0.5A, 150Deg C, 0.35W; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | TO-3 | TO-236AB | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | ||||
| PD | 350 milliwatts | 350 milliwatts | ||||||
| hfe | 250 |