Infineon Technologies AG Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V ILQ74

Description
Quad Channel Phototransistor Optocoupler Industry standard DIP package It is an optically coupled pair with a gallium arsenide infrared LED and a silicon NPN phototransistor.
Description
Quad Channel Phototransistor Optocoupler Industry standard DIP package It is an optically coupled pair with a gallium arsenide infrared LED and a silicon NPN phototransistor.

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V - 70225547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V
70225547
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V 70225547
Quad Channel Phototransistor Optocoupler Industry standard DIP package It is an optically coupled pair with a gallium arsenide infrared LED and a silicon NPN phototransistor.

Quad Channel Phototransistor Optocoupler

  • Industry standard DIP package
    It is an optically coupled pair with a gallium arsenide infrared LED and a silicon NPN phototransistor.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70225547
Product Name Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4259-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 448-1ED3890MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 1025562 - RS Components, Ltd.
Specs
Output Scr
Approvals RoHS Compliant
Mounting Option Panel mount
View Details