The HCPL-817-360E is a phototransistor optocoupler in a 300-mil DIP-4 package with gull-wing surface mount leads, offering 5000 V rms isolation voltage and a minimum current transfer ratio of 50% at 5 mA input current. It features a typical response time of 4 µs and is approved to UL1577, CSA, and IEC/EN/DIN EN 60747-5-5 standards. The device is RoHS compliant and intended for non-automotive, non-aerospace applications.
5kV Isolation Transistor Optocoupler, 600% CTR, 50mA, SMD Product overview: HCPL-817-360E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-360E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-360E |
| Product Name | SMD 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |