Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BC847BL3E6327XTMA1 BC847BL3E6327XTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 912933-BC847BL3E6327 XTMA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 250MHz 250 mW Surface Mount PG-TSLP-3-1 Package: Reel - TR Package: SC-101, SOT-883 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BC847 Categories: Discrete Semiconductor Products Case / Package: PG-TSLP-3-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC 847BL3 E6327, BC 847BL3 E6327-ND, BC847BL3E6327XT, BC847BL3E6327XTMA1TR , SP000013553
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 912933-BC847BL3E6327 XTMA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 250MHz 250 mW Surface Mount PG-TSLP-3-1 Package: Reel - TR Package: SC-101, SOT-883 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BC847 Categories: Discrete Semiconductor Products Case / Package: PG-TSLP-3-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC 847BL3 E6327, BC 847BL3 E6327-ND, BC847BL3E6327XT, BC847BL3E6327XTMA1TR , SP000013553
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC847BL3E6327XTMA1 - 912933-BC847BL3E6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BL3E6327XTMA1
912933-BC847BL3E6327XTMA1
TRANSISTORS - Transistors (BJT) - Single - BC847BL3E6327XTMA1 912933-BC847BL3E6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 912933-BC847BL3E6327 XTMA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 250MHz 250 mW Surface Mount PG-TSLP-3-1 Package: Reel - TR Package: SC-101, SOT-883 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BC847 Categories: Discrete Semiconductor Products Case / Package: PG-TSLP-3-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC 847BL3 E6327, BC 847BL3 E6327-ND, BC847BL3E6327XT, BC847BL3E6327XTMA1TR , SP000013553

Manufacturer: Infineon Technologies
Win Source Part Number: 912933-BC847BL3E6327XTMA1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 250MHz 250 mW Surface Mount PG-TSLP-3-1
Package: Reel - TR
Package: SC-101, SOT-883
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BC847
Categories: Discrete Semiconductor Products
Case / Package: PG-TSLP-3-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC 847BL3 E6327, BC 847BL3 E6327-ND, BC847BL3E6327XT, BC847BL3E6327XTMA1TR, SP000013553

Buy Now Datasheet
Single Bipolar Transistors - 448-BC847BL3E6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
448-BC847BL3E6327XTMA1TR-ND
Single Bipolar Transistors 448-BC847BL3E6327XTMA1TR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount PG-TSLP-3-1

Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount PG-TSLP-3-1

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC847BL3E6327XTMA1
45V 0.1A Bipolar Transistor 276-BC847BL3E6327XTMA1
TRANS NPN 45V 0.1A TSLP-3-1 Product overview: BC847BL3E6327XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BL3E6327XTM A1 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A TSLP-3-1 Product overview: BC847BL3E6327XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BL3E6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BL3E6327XTMA1
Bipolar Transistors - BJT BC847BL3E6327XTMA1
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BL3E6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BL3E6327XTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BL3E6327XTMA1
TRANS NPN 45V 0.1A TSLP-3-1

TRANS NPN 45V 0.1A TSLP-3-1

Supplier's Site
Single Bipolar Transistors - BC847BL3E6327XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BL3E6327XTMA1
Single Bipolar Transistors BC847BL3E6327XTMA1
TRANS NPN 45V 0.1A TSLP-3-1

TRANS NPN 45V 0.1A TSLP-3-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 912933-BC847BL3E6327XTMA1 448-BC847BL3E6327XTMA1TR-ND 276-BC847BL3E6327XTMA1 BC847BL3E6327XTMA1 BC847BL3E6327XTMA1 BC847BL3E6327XTMA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC847BL3E6327XTMA1 Single Bipolar Transistors 45V 0.1A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN
Package Type SOT3; PG-TSLP-3-1 SC-101, SOT-883 Tape & Reel (TR) PG-TSLP-3-1 SC-101, SOT-883
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S/DG/B4F - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Single Bipolar Transistors - BCP5316H6433XTMA1-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
4 suppliers
Bipolar Transistors - 274891 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details