Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-7710-020

Description
OPTOISO 5KV PUSH PULL 8DIP
Description
OPTOISO 5KV PUSH PULL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-7710-020 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-7710-020
Isolators - Optoisolators - Logic Output Optoisolators HCPL-7710-020
OPTOISO 5KV PUSH PULL 8DIP

OPTOISO 5KV PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-7710-020
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI4149A - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details