Rochester Electronics Isolators - Gate Drivers - UCC5350MCD UCC5350MCD

Description
Manufacturer: Texas Instruments Win Source Part Number: 938089-UCC5350MCD Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938089-UCC5350MCD Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC5350MCD
938089-UCC5350MCD
Isolators - Gate Drivers - UCC5350MCD 938089-UCC5350MCD
Manufacturer: Texas Instruments Win Source Part Number: 938089-UCC5350MCD Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938089-UCC5350MCD
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 938089-UCC5350MCD
Product Name Isolators - Gate Drivers - UCC5350MCD
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details
Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details