Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-643K

Description
OPTOISO 1.5KV PUSH PULL 20LCCC
Description
OPTOISO 1.5KV PUSH PULL 20LCCC

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-643K - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-643K
Isolators - Optoisolators - Logic Output Optoisolators HCPL-643K
OPTOISO 1.5KV PUSH PULL 20LCCC

OPTOISO 1.5KV PUSH PULL 20LCCC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-643K
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 1.6 to 2.0GHz - UIYBCI3232B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details