Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-5301#200

Description
OPTOISO 1.5KV OPN COLLECTOR 8DIP
Description
OPTOISO 1.5KV OPN COLLECTOR 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5301#200 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5301#200
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5301#200
OPTOISO 1.5KV OPN COLLECTOR 8DIP

OPTOISO 1.5KV OPN COLLECTOR 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-5301#200
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87C - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details