Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-5301#100

Description
OPTOISO 1.5KV OPEN COLL 8SMD
Description
OPTOISO 1.5KV OPEN COLL 8SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5301#100 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5301#100
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5301#100
OPTOISO 1.5KV OPEN COLL 8SMD

OPTOISO 1.5KV OPEN COLL 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-5301#100
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial RF Circulator 6 to 27.5GHz - UIYCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details