Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-5201#100

Description
OPTOISO 1.5KV TRI-STATE 8SMD
Description
OPTOISO 1.5KV TRI-STATE 8SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5201#100 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5201#100
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5201#100
OPTOISO 1.5KV TRI-STATE 8SMD

OPTOISO 1.5KV TRI-STATE 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-5201#100
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Circulator 11 to 18GHz & 12 to 18GHz - UIYBMC66B - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details