Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-4506#320

Description
OPTOISO 5KV OPEN COLL 8DIP GW
Description
OPTOISO 5KV OPEN COLL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-4506#320 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-4506#320
Isolators - Optoisolators - Logic Output Optoisolators HCPL-4506#320
OPTOISO 5KV OPEN COLL 8DIP GW

OPTOISO 5KV OPEN COLL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-4506#320
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI4550X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC6834A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details