Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-4503-320E HCPL-4503-320E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179121-HCPL-4503-32 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 600ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179121-HCPL-4503-32 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 600ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-4503-320E - 1179121-HCPL-4503-320E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4503-320E
1179121-HCPL-4503-320E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4503-320E 1179121-HCPL-4503-320E
Manufacturer: Broadcom Limited Win Source Part Number: 1179121-HCPL-4503-32 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 600ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179121-HCPL-4503-320E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% at 16mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 600ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1179121-HCPL-4503-320E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-4503-320E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS06017E32G28213NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
MOSFETs - 1333377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details