WAGO Optocoupler module 286-723

Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 4 A; 3-wire connection/high-side switching; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 4 A; 3-wire connection/high-side switching; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 286-723 - WAGO
Germantown, WI, United States
Optocoupler module
286-723
Optocoupler module 286-723
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 4 A; 3-wire connection/high-side switching; Red status indicator; Module width: 15 mm; gray

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 4 A; 3-wire connection/high-side switching; Red status indicator; Module width: 15 mm; gray

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 4Kv, Module; No. Of Channels Wago - 29K1600 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 4Kv, Module; No. Of Channels Wago
29K1600
Optocoupler, Phototransistor O/p, 4Kv, Module; No. Of Channels Wago 29K1600
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 4KV, MODULE; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:4kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 4KV, MODULE; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:4kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 286-723 29K1600
Product Name Optocoupler module Optocoupler, Phototransistor O/p, 4Kv, Module; No. Of Channels Wago
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details