WAGO Optocoupler module 859-744

Description
Optocoupler module; Nominal input voltage: 12 … 48 VDC; Output voltage range: 10 … 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 12 … 48 VDC; Output voltage range: 10 … 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 859-744 - WAGO
Germantown, WI, United States
Optocoupler module
859-744
Optocoupler module 859-744
Optocoupler module; Nominal input voltage: 12 … 48 VDC; Output voltage range: 10 … 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm; gray

Optocoupler module; Nominal input voltage: 12 … 48 VDC; Output voltage range: 10 … 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 859-744
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details