Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-2219#360

Description
OPTOISO 3.75KV TRI-STATE 8DIP GW
Description
OPTOISO 3.75KV TRI-STATE 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2219#360 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2219#360
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2219#360
OPTOISO 3.75KV TRI-STATE 8DIP GW

OPTOISO 3.75KV TRI-STATE 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-2219#360
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details