Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-1930#200

Description
OPTOISO 1.5KV 2CH OPEN COL 16DIP
Description
OPTOISO 1.5KV 2CH OPEN COL 16DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-1930#200 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-1930#200
Isolators - Optoisolators - Logic Output Optoisolators HCPL-1930#200
OPTOISO 1.5KV 2CH OPEN COL 16DIP

OPTOISO 1.5KV 2CH OPEN COL 16DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-1930#200
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details