Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ISOLATORS AND RF CIRCULATORS
BROADCOM INC.
HCPL-061N#060 -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Broadcom Inc.
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-061N#060
Description
OPTOISO 3.75KV OPN COLLECTOR 8SO
Acme Chip Technology Co., Limited
Done
Description
OPTOISO 3.75KV OPN COLLECTOR 8SO
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-061N#060
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-061N#060
OPTOISO 3.75KV OPN COLLECTOR 8SO
OPTOISO 3.75KV OPN COLLECTOR 8SO
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Isolators and RF Circulators
Product Number
HCPL-061N#060
Product Name
Isolators - Optoisolators - Logic Output Optoisolators
Component
Isolator
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Coaxial Isolators
NCI-4000-8000-K2-K2-N-1
Specs
Component
Isolator
Frequency Range:
4000 to 8000 MHz
Isolation
15 dB
View Details
Crane Aerospace & Electronics
Isolators
2735D0080-01
Specs
Component
Isolator
Frequency Range:
11500 to 16000 MHz
Isolation
17 dB
View Details
Smiths Interconnect, a Molex company
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter
Specs
Insertion Loss
0.1200 to 0.2000 dB
Return Loss
23 dB
View Details
UIY Inc.
Coaxial Isolator 600 to 800MHz
UIYBCI3538C
Specs
Component
Isolator
Configuration
Coaxial
Package Size
35mm x 38mm x 15mm
View Details