High Speed Logic Output Optocoupler, 1-CH, 10Mbps, SOIC, 3.75kV Product overview: HCPL-0600-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0600-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 8-SO Tall
10Mbit/s 100ns 4.5V~5.5V 5kV/us DC SO-8 Optocouplers - Logic Output ROHS
High Speed Optocouplers 10MBd 1Ch 5mA
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Input Current Max:15mA; Output Voltage:7VRoHS Compliant: Yes
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Chann RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1743650 | 902-HCPL-0600-500E | 516-1485-1-ND | HCPL-0600-500E | HCPL-0600-500E | 52M7940 | 58Y4683 |
| Product Name | Optocouplers | 3.75kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers | Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom |
| Output | Phototransistor; Transistor | Open Collector, Schottky Clamped | |||||
| Approvals | RoHS Compliant | ||||||
| Mounting Option | Surface mount | Tape and Reel | Surface Mount | SOIC | SOIC | ||
| Rise Time | 0.0240 µs | 0.0240 µs | |||||
| Fall Time | 10 ns | 10 ns |