WAGO Optocoupler module 859-795

Description
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 859-795 - WAGO
Germantown, WI, United States
Optocoupler module
859-795
Optocoupler module 859-795
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray

Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 859-795
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details