WAGO Optocoupler module 859-706

Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 4 … 6.25 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 4 … 6.25 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 859-706 - WAGO
Germantown, WI, United States
Optocoupler module
859-706
Optocoupler module 859-706
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 4 … 6.25 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 4 … 6.25 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 859-706
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details