IC 4-PORT AUTO SWITCH 176ELQFP Product overview: BCM89200BBQLEG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM89200BBQLEG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 863855-BCM89200BBQLE
Series: Automotive, AEC-Q100
Features: 176-eLQFP (24x24)
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 176-eLQFP (24x24)
ECCN: 5A991C1
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 516-3880, BCM89200BBQLEG-ND
IC 4-PORT AUTO SWITCH 176ELQFP
IC 4-PORT AUTO SWITCH 176ELQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-BCM89200BBQLEG | 863855-BCM89200BBQLEG | BCM89200BBQLEG | BCM89200BBQLEG |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - BCM89200BBQLEG | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface |