Manufacturer: Broadcom Limited
Win Source Part Number: 709683-BCM63381KMMLG
Categories: Integrated Circuits
Introduction Date: January 01, 2000
ECCN: 5A991
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
IC TELECOM INTERFACE LOW COST Product overview: BCM63381KMMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM63381KMMLG can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE LOW COST
IC TELECOM INTERFACE LOW COST
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709683-BCM63381KMMLG | 702-BCM63381KMMLG | 107-BCM63381KMMLG | BCM63381KMMLG | BCM63381KMMLG |
| Product Name | Interface - Interface - Telecom - BCM63381KMMLG | Interface Transceiver IC | IC TELECOM INTERFACE LOW COST | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface |