Infineon Technologies AG Interface - Interface - Controllers - AN983B-BG AN983B-BG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 199069-AN983B-BG Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: PG-PQFP-128 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 199069-AN983B-BG Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: PG-PQFP-128 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - AN983B-BG - 199069-AN983B-BG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AN983B-BG
199069-AN983B-BG
Interface - Interface - Controllers - AN983B-BG 199069-AN983B-BG
Manufacturer: Infineon Technologies Win Source Part Number: 199069-AN983B-BG Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: PG-PQFP-128 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 199069-AN983B-BG
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: PG-PQFP-128
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 753-AN983B-BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-AN983B-BG
Interface Transceiver IC 753-AN983B-BG
IC PCI TO ETHERNET LAN 128QFP Product overview: AN983B-BG from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-AN983B-BG can be used for catalog matching and distributor lookup.

IC PCI TO ETHERNET LAN 128QFP Product overview: AN983B-BG from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-AN983B-BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 199069-AN983B-BG 753-AN983B-BG
Product Name Interface - Interface - Controllers - AN983B-BG Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - AN983BLX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details